EN
  • EN
  • DE

VND5050JTR-E

Part No VND5050JTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 2-IN 2-OUT to 24A Automotive 12-Pin PowerSSO EP T/R / IC DRVR HISIDE 2CH POWERSSO12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 12A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 036437-VND5050JTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND5050J
Introduction Date March 30, 2006
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VND5050JTR-E CAD Model

Description

STMicroelectronics VND5050JTR-E Dual Channel High-Side Driver

The VND5050JTR-E, part of STMicroelectronics' VIPower M0-5 family, is a state-of-the-art, dual-channel high-side driver designed to deliver outstanding performance in automotive and industrial applications. This robust device is engineered to drive inductive, resistive, or capacitive loads with high efficiency and reliability, making it an ideal choice for managing a wide range of applications such as automotive lights, heaters, and motors.

Key Features:

  • Load Current Capability: The VND5050JTR-E is capable of handling a continuous load current of up to 12A for each channel, providing ample power for a variety of applications.
  • High-Side Switch: As a high-side switch, it allows for easy control of power distribution and load disconnection, offering inherent protection against short circuits.
  • Integrated Protections: This device includes several protective features such as overcurrent, overtemperature, load dump voltage surge, and undervoltage shutdown, ensuring safe and reliable operation under adverse conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities facilitate the detection of open load in OFF-state, output short to VCC, and overtemperature shutdown, simplifying system maintenance and troubleshooting.
  • CMOS Compatible Inputs: The input logic is compatible with standard CMOS or LSTTL outputs, which allows for direct interfacing with microcontrollers.
  • Package: The VND5050JTR-E is available in a compact and thermally efficient PowerSSO-12 package, which is suitable for space-constrained applications.

Applications:

The VND5050JTR-E's versatility makes it suitable for a broad range of applications, particularly in the automotive sector where it can be used in:

  • Car body electronics such as power window lifts, seat positioning, and wiper controls.
  • Engine management systems for controlling valves or pumps.
  • Lighting systems, including headlights, taillights, and interior illumination.

In the industrial domain, it can be used in automation systems, robotic actuators, and various control circuits that require reliable high-side power switching.

Overall, the VND5050JTR-E is a highly integrated and efficient solution for power driving requirements, offering the robustness and features necessary for the demanding environments of automotive and industrial applications.

You May Also Be Interested in

Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess