EN
  • EN
  • DE

VND5E025ASTR-E

Part No VND5E025ASTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE 2CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 43A
Rds On (Typ) 25 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Win Source Part Number 1117418-VND5E025ASTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND5E025ASTR-E CAD Model

Description

Introducing the VND5E025ASTR-E from STMicroelectronics

The VND5E025ASTR-E is a state-of-the-art double channel high-side driver manufactured by STMicroelectronics, one of the industry's leading semiconductor companies. This robust component is designed to drive automotive applications, providing an efficient and reliable solution for controlling high-power loads with digital command input signals.

Key Features

  • High-Side Switch: The VND5E025ASTR-E operates as a high-side switch, allowing it to connect the load to the positive supply rail. This configuration is particularly useful for automotive environments where ground disturbances are common.
  • Current Control: Each channel of the device is capable of handling a continuous current load of up to 25A, making it suitable for controlling powerful actuators and other high-current devices.
  • MultiSense Analog Feedback: The product features an integrated MultiSense analog feedback function, providing diagnostics such as proportional load current sense, voltage sense, and temperature sense outputs.
  • Thermal Shutdown: With an in-built thermal shutdown feature, the VND5E025ASTR-E ensures protection against overheating, enhancing the durability and safety of the application.
  • Protection Features: The device includes an array of protection capabilities such as load current limitation, overvoltage shutdown, and undervoltage shutdown, which safeguard the electronic system from a wide range of potential issues.

Applications

The VND5E025ASTR-E is primarily designed for automotive applications, including but not limited to:

  • Lamp driving
  • Heating resistors or PTC driving
  • Controlled fans and blowers
  • DC motors driving

Advanced Technology

Utilizing STMicroelectronics' proprietary VIPower M0-5 technology, the VND5E025ASTR-E offers enhanced ruggedness and thermal performance. This technology ensures that the device can withstand the harsh conditions typical of automotive environments, such as high temperature and voltage variations, while still providing precise control and diagnostics.

Overall, the VND5E025ASTR-E is an excellent choice for designers and engineers looking for a high-performance, reliable solution for high-side switching applications in the automotive industry. Its combination of power handling, protection features, and diagnostic capabilities makes it a versatile component in any advanced electronic system.

You May Also Be Interested in

Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4421 $58.6104
58+ $2.0038 $116.2204
90+ $1.9411 $174.6990
123+ $1.8785 $231.0555
160+ $1.8159 $290.5440
213+ $1.6281 $346.7853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess