Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4V ~ 28V
Supply Voltage Not Required
Current - Output (Maximum) 8A
Rds On 140mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerLFSOP
Supplier Device Package PowerSSO-16
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279609-VND7140AJTR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND7140AJ
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian VND7140AJTR CAD Model

Description

The VND7140AJTR is a sophisticated automotive-grade power load driver from STMicroelectronics, designed to deliver outstanding performance and reliability for a wide array of vehicular applications. This device is part of the VIPower M0-7 series and is engineered to handle high-power loads with efficiency and precision.

Key Features

  • High-Side Driver: The VND7140AJTR operates as a high-side driver, allowing for direct control of power loads. This configuration simplifies the driving of inductive, resistive, or capacitive loads with enhanced protection features.
  • Current Limitation: It offers a built-in current limitation to safeguard the system from overcurrent conditions, thus ensuring the longevity and safety of both the load and the driver itself.
  • Thermal Shutdown: The thermal shutdown feature with auto-restart ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Overvoltage Clamp: An integrated overvoltage clamp protects the device and the load against transient conditions, enhancing the robustness of the application.
  • Load Dump Protection: Designed to withstand load dump pulses, the VND7140AJTR is ideal for the harsh electrical environment of automotive applications.
  • Status Feedback: The device provides real-time diagnostic feedback that can be used to monitor the status of the load, enhancing system control and reliability.

Applications

The VND7140AJTR's robust design makes it suitable for a variety of automotive applications including, but not limited to:

  • Lamp driving
  • Heater control
  • DC motor control in applications such as power windows, wipers, and HVAC blowers

Quality and Reliability

STMicroelectronics ensures that the VND7140AJTR meets the stringent requirements of automotive standards. The device is AEC-Q100 qualified, meaning it has passed rigorous testing for automotive electronic components. It is also housed in a compact and robust PowerSSO-16 package, which aids in thermal dissipation and space-saving on the PCB.

Whether you are an automotive system designer or an electronics enthusiast looking to integrate reliable power control into your project, the VND7140AJTR from STMicroelectronics offers a blend of performance, protection, and diagnostic capabilities that make it an excellent choice for driving high-power loads in automotive environments.

You May Also Be Interested in

NXP / Nexperia
LOGIC CONTROLLED HIGH-SIDE POWER / Power Switch/Driver
Lowest to $1.2732
ECAD model for NX5P2090UKZ
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
NXP / Nexperia
High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Need more? Email Us
ECAD model for MC33580BAPNA
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3016 $52.0640
95+ $1.0680 $101.4600
145+ $1.0346 $150.0170
200+ $1.0012 $200.2400
260+ $0.9679 $251.6540
350+ $0.8677 $303.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 47,386 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention