Products specifications

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series OMNIFET II™, VIPower™
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 31V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 140mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number VND7N
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-3304-1,-497-3304-2,497-3304-2-NDR,497-3304-6,497-3304-2,497-3304-1-NDR,497-3304-1
Standard Package 2,500
Win Source Part Number 961314-VND7N0413TR
Ultra Librarian 3D Model Ultra Librarian VND7N0413TR CAD Model

Description

STMicroelectronics VND7N0413TR - Automotive-Grade MOSFET

The VND7N0413TR is a high-performance automotive-grade Power MOSFET from STMicroelectronics, designed to deliver efficient power management and control within automotive applications. Built with state-of-the-art technology, this device is part of the OMNIFET II family, which is renowned for its robustness and reliability, making it an ideal choice for demanding automotive environments.

This particular MOSFET comes in a compact SO-8 package, which is not only space-saving but also offers a reduced thermal resistance. It is capable of handling continuous current up to 7A, which makes it suitable for a variety of applications, including but not limited to driving lamps, motors, and other resistive and inductive loads.

The VND7N0413TR features include an intrinsic clamp, ESD protection, and a gate charge minimized to ensure reduced switching losses. This device is optimized for low gate charge and low on-resistance, which translates to reduced conduction and switching losses, providing higher efficiency in your circuit designs.

Safety and protection are paramount in automotive applications, and the VND7N0413TR excels in this aspect. It offers overtemperature shutdown, load dump voltage surge up to 60V, and is compliant with ISO 7637-2 & 3. These features ensure the MOSFET can handle the challenging conditions found in automotive environments, including voltage spikes and extreme temperatures.

Additionally, the device is fully AEC-Q101 qualified, which is a standard certification for automotive electronic components, ensuring that it meets the strict quality and reliability requirements set by the automotive industry. This qualification underscores the MOSFET's suitability for use in vehicles and gives designers the confidence to integrate it into their automotive systems.

In conclusion, the VND7N0413TR from STMicroelectronics is a robust and reliable solution for power switching applications in the automotive sector. With its advanced protection features, high current handling capability, and energy-efficient design, it stands as a top choice for engineers looking to enhance the performance and safety of their automotive designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention