Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 600mA
Rds On 150mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VND810
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279614-VND810MSP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND810MSP CAD Model

Description

The VND810MSP from STMicroelectronics is a robust high-side driver designed for automotive and industrial applications. This device is a part of the VIPower M0-5 family and is tailored to drive resistive, inductive, and capacitive loads with excellent power efficiency and thermal performance.

Key Features

  • Integrated VIPower Technology: The VND810MSP uses ST's vertical intelligent power technology to achieve high integration and reliability.
  • High-Side Switch: This device operates as a high-side switch, allowing for the safe driving of loads with positive supply control.
  • Current and Thermal Protection: It includes current limiting, over-temperature shutdown, and load dump protection, ensuring safe operation under harsh conditions.
  • Diagnostic Functions: The VND810MSP features diagnostic capabilities that provide feedback on the status of the device and the load, including open load detection in the off state.
  • Low Standby Current: With a low current draw in standby mode, it is suitable for systems where power conservation is crucial.
  • Compliance with Automotive Standards: The device is fully compliant with automotive industry standards, making it an excellent choice for vehicle applications.

Applications

The VND810MSP is suitable for a wide range of applications, including but not limited to:

  • Automotive lighting
  • Automotive body control
  • Engine management systems
  • Inductive load driving

Technical Specifications

The VND810MSP operates within a voltage range of 5.5V to 36V, with an overvoltage clamp providing additional protection. It can handle a continuous current up to 9A, making it capable of driving a broad spectrum of loads. The MultiSense diagnostic feature allows for proportional load current sense, with high accuracy and wide range adjustment.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VND810MSP is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the highest standards of reliability and performance for its users.

You May Also Be Interested in

NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
Diodes Incorporated
IC USB PWR SWITCH 6UDFN
Lowest to $0.2413
ECAD model for AP21510FM-7
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET | IC MOSFET OMNIFET 45V 8-SOIC
Lowest to $3.7996
ECAD model for VNS3NV04DP-E
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK-5
Need more? Email Us
ECAD model for IPS521STRL
Infineon Technologies
IC SWITCH IPS HIGH SIDE 8-SOIC
Lowest to $23.4587
ECAD model for IPS7091GTRPBF
Infineon Technologies
IC MOSFET PWR SW QUAD 12A 16SOIC
Need more? Email Us
ECAD model for IPS024G
Infineon Technologies
IC SWITCH IPS 1CH LOW SIDE D2PAK / INTELLIGENT POWER LOW SIDE Limit Switch
Lowest to $30.1202
ECAD model for IPS1031STRRPBF
Infineon Technologies
Smart High-Side Current Limit Switch
Need more? Email Us
ECAD model for IR3313STRRPBF
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
Lowest to $2.3597
ECAD model for IPS021S

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0361 $72.0722
5+ $29.5681 $147.8405
7+ $28.6441 $200.5087
10+ $27.7200 $277.2000
13+ $26.7961 $348.3493
17+ $24.0240 $408.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention