Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 9.5A
Rds On (Typ) 65 mOhm (Maximum)
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Manufacturer Homepage www.st.com
Win Source Part Number 712856-VND830ETR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VND830E
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian VND830ETR-E CAD Model

Description

Overview of Product VND830ETR-E from STMicroelectronics

The VND830ETR-E, manufactured by STMicroelectronics, is a robust, high-side driver integrated circuit (IC) designed to control automotive applications by providing an interface between microcontrollers and loads. This product is part of the VIPower™ M0-3 series and is specifically engineered to drive inductive, resistive, or capacitive loads with one side connected to ground.

Key Features

  • Load Current Capability: The VND830ETR-E can handle a continuous load current of up to 30 A, which is suitable for a wide range of high-power applications.
  • Multi-Channel Operation: This device contains two independent channels, each with diagnostic and protection features. This allows for flexible control in various configurations.
  • Built-in Protection: It includes overcurrent, overvoltage, and thermal shutdown protection to ensure the longevity and reliability of both the IC and the load it controls.
  • Advanced Diagnostics: The device provides proportional load current sense and status feedback for each channel, which facilitates advanced monitoring and diagnostics.

Applications

The VND830ETR-E is designed to be used in a variety of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Engine management systems
  • Body control modules
  • Brushed DC motor control

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VND830ETR-E is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature range operation and resistance to harsh environments. The device is also compliant with the ISO 26262 standard for functional safety in automotive applications, making it a reliable choice for safety-critical systems.

Package Information

The VND830ETR-E comes in a PowerSSO-16 package, which is optimized for efficient heat dissipation and space-saving on the PCB. This package is also lead-free and complies with RoHS and Green Product requirements, reflecting STMicroelectronics' commitment to environmental sustainability.

With its robust design, advanced features, and compliance with automotive standards, the VND830ETR-E from STMicroelectronics is an excellent choice for designers looking to incorporate reliable high-side driving capabilities into their automotive applications.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE TRPL 24QFN
Lowest to $2.4833
ECAD model for MC10XS3535DHFKR2
Freescale Semiconductor - NXP
IC SWITCH QUAD H-SIDE W/CS 64QFP
Lowest to $42.0433
ECAD model for MC33888FB
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
NXP / Nexperia
Power Switch Hi Side 4-OUT 6A 0.0325Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC09XS3400AFKR2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention