EN
  • EN
  • DE

VNH3ASP30

Part No VNH3ASP30
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP30
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 757960-VNH3ASP30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNH3ASP30 CAD Model

Description

The VNH3ASP30 from STMicroelectronics is a high-power, full-bridge motor driver integrated circuit, designed to drive automotive DC motors. As part of the VIPower M0-3 family, it provides an efficient solution for controlling brushed DC motors with advanced features and robust design. This versatile motor driver is ideal for a wide range of automotive applications, including but not limited to, headlamp leveling, HVAC systems, and electric throttle control.

This device is capable of delivering up to 30A of continuous current to the load with an operating voltage range from 5.5V to 36V, which makes it suitable for 12V, 24V, and even 42V electrical systems. The VNH3ASP30 comes in a compact MultiPowerSO-30 package, which not only saves space but also offers improved heat dissipation.

One of the key features of the VNH3ASP30 is its built-in diagnostic capabilities. It includes overvoltage, undervoltage, overtemperature, and short-circuit detection, which ensures the protection of the IC and the motor under harsh operating conditions. The device also provides a current-sense output that allows for real-time monitoring of the motor current, enabling more precise control over the motor's operation.

Additionally, the motor driver integrates a charge pump circuitry that maintains the high-side gate drive even when the supply voltage drops, ensuring the motor driver operates reliably across a range of conditions. The VNH3ASP30 is also designed with linear current limiter, off-state open-load detection, and PWM operation up to 20 kHz, which allows for smooth and quiet motor control.

The VNH3ASP30's ease of use is further enhanced by its compatibility with standard logic level inputs, which means it can be easily interfaced with a wide range of microcontrollers. Its double level shifter for high-side driving and non-dissipative protection against reverse battery further exemplify the thoughtful engineering that went into this motor driver's design.

In summary, the VNH3ASP30 motor driver is a highly reliable and versatile component for automotive applications, offering a blend of power, protection, and performance that makes it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Maxim Integrated
Need more? Email Us
Altera
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.9070 $98.9070
2+ $95.8162 $191.6324
3+ $92.7254 $278.1762
4+ $89.6345 $358.5380
5+ $80.3619 $401.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,231 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess