EN
  • EN
  • DE
  • IT

VNH7040AYTR

Part No VNH7040AYTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4V-28V 36POWERSSO  /  Motor Driver Power MOSFET PWM PowerSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, VIPOWER™
Package Tape & Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Automotive
Current - Output 35A
Voltage - Supply 4V ~ 28V
Voltage - Load 4V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36
Base Product Number VNH7040
Other Names 497-17631-1,497-17631-2,497-17631-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253346-VNH7040AYTR
Ultra Librarian 3D Model Ultra Librarian VNH7040AYTR CAD Model

Description

STMicroelectronics VNH7040AYTR Motor Driver

Introducing the VNH7040AYTR, a robust and reliable motor driver from STMicroelectronics, designed to deliver high-efficiency performance for a wide range of automotive applications. This advanced H-bridge driver is part of STMicroelectronics' VIPower M0-7 series, which is renowned for its ability to drive inductive loads with enhanced power density and improved energy efficiency.

The VNH7040AYTR is capable of operating a single brushed DC motor or other inductive loads with a supply voltage ranging from 5.5V to 28V. It is particularly suited for 12V automotive grounded loads through a 3V and 5V compatible CMOS/TTL interface. This motor driver can handle continuous current up to 30A, depending on the application and thermal conditions, making it an excellent choice for high-power motor control systems.

One of the key features of the VNH7040AYTR is its fully integrated driver with analog current sense, which provides real-time feedback on the load current, enabling precise control over the motor. Additionally, it comes with diagnostic features that include open-load detection, overtemperature shutdown, and under-voltage shutdown, ensuring safe and reliable operation under various conditions.

The device is housed in a compact 30-lead MultiPowerSO-30 package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. This makes the VNH7040AYTR a space-efficient solution for applications where board space is at a premium.

The VNH7040AYTR also includes numerous protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections, as well as load dump and reverse battery protections. These features protect the device and the application from electrical hazards and ensure long-term reliability and stability.

Whether you're developing automotive motor control systems, robotics, or any application that requires high-power DC motor control, the VNH7040AYTR from STMicroelectronics offers a powerful, efficient, and secure solution to meet your design needs.

You May Also Be Interested in

Panasonic
IC MOTOR DRIVER 10V-35V 34HSOP
Lowest to $1.5018
Texas Instruments
PROTOTYPE
Need more? Email Us
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PQFP44
Lowest to $1.4631
STMicroelectronics
IC MOTOR BLDC FET DRIVER 64TQFP / Motor Driver
Lowest to $33.6001
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $5.9627
Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7520 $52.2880
45+ $2.2581 $101.6145
69+ $2.1875 $150.9375
95+ $2.1170 $201.1150
123+ $2.0464 $251.7072
164+ $1.8347 $300.8908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess