EN
  • EN
  • DE
  • IT

VNL5030S5TR-E

Part No VNL5030S5TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRIVER N-CHANNEL 1:1 8SO  /  Power Switch/Driver 1:1 N-Channel 25A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series OMNIFET III™, VIPower™
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Max)
Supply Voltage - Operating 3.5V ~ 5.5V
Current - Output (Max) 25A
Rds On (Typ) 30mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number VNL5030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-14320-2,497-14320-6,VNL5030S5TR-E-ND,497-14320-1
Standard Package 2,500
Win Source Part Number 984893-VNL5030S5TR-E
Ultra Librarian 3D Model Ultra Librarian VNL5030S5TR-E CAD Model

Description

STMicroelectronics VNL5030S5TR-E Motor Driver

The STMicroelectronics VNL5030S5TR-E is a versatile motor driver that provides an efficient solution for controlling a wide range of motor types. Designed with advanced technology, this high-quality integrated circuit is perfect for applications requiring precise motor control, such as robotics, automotive systems, and industrial automation.

Key Features

  • Integrated H-Bridge: The VNL5030S5TR-E comes with a built-in H-Bridge motor driver, capable of driving a single DC motor or one phase of a stepper motor, providing bidirectional control and smooth operation.
  • High Output Current: This motor driver can deliver a continuous output current up to 3A, making it suitable for a range of medium power applications.
  • Low RDS(on): The device features a low on-resistance, which translates to reduced power dissipation and improved efficiency during operation.
  • Wide Operating Voltage Range: With an operating voltage range from 5.5V to 36V, it is versatile enough to fit various design requirements and ensures compatibility with different motor types.
  • Protection Features: It includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the motor and the driver.
  • Compact Package: The VNL5030S5TR-E is available in a small footprint package, which is ideal for space-constrained applications.

Applications

The VNL5030S5TR-E motor driver is ideal for a wide range of applications, including but not limited to:

  • Automotive applications such as headlight position control and HVAC flap control
  • Industrial automation systems requiring precise motor control
  • Consumer electronics where motor control is needed, such as in printers and cameras
  • Robotics systems for both hobbyist and professional use

With its robust design, comprehensive protection features, and high current capability, the STMicroelectronics VNL5030S5TR-E motor driver is an excellent choice for engineers and designers looking to add reliable motor control to their projects.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $13.2060
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 6TDFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 14TSSOP / Hot Swap Controller 1 Channel -48V 14-TSSOP
Lowest to $6.8275

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0440 $52.2000
120+ $0.8566 $102.7920
185+ $0.8298 $153.5130
250+ $0.8031 $200.7750
325+ $0.7763 $252.2975
435+ $0.6960 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess