EN
  • EN
  • DE

TPS259271DRCT

Part No TPS259271DRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC EFUSE 18V BFET DVR 5A 10VSON / Hot Swap Controller 1-CH 18V Positive Voltage 10-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Operating Supply Voltage 4.5 V ~ 18 V
Current - Output (Maximum) 5A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 420μA
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Feature Pins EN
Win Source Part Number 797902-TPS259271DRCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS259271
Introduction Date September 18, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS259271DRCT CAD Model

Description

Product Overview: TPS259271DRCT from Texas Instruments

The TPS259271DRCT is a sophisticated circuit protection device designed by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of the TPS2592xx family of eFuses, which are electronic fuses designed to provide overcurrent protection for sensitive electronics. The TPS259271DRCT is a versatile and robust solution for managing power supply in a wide range of applications.

Key Features

  • Adjustable Overcurrent Protection: The device allows users to set the overcurrent protection threshold according to their specific requirements, ensuring tailored protection for different circuit configurations.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 18V, this eFuse can accommodate a variety of power supply needs, making it suitable for both low and high-voltage applications.
  • Integrated FET: The TPS259271DRCT includes an integrated N-channel MOSFET, which provides a low on-resistance path and minimizes power loss during normal operation.
  • Fast Overcurrent Response: The device features a quick response to overcurrent conditions, protecting downstream components from potential damage.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential thermal damage to the circuit.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, thereby safeguarding against undervoltage conditions.

Applications

The TPS259271DRCT is ideal for a variety of applications where power supply management and protection are crucial. These include:

  • Consumer Electronics
  • Industrial Control Systems
  • Enterprise Systems
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices

Package and Availability

Encased in a compact 10-pin DFN (R-PDSO-G) package, the TPS259271DRCT is engineered for space-constrained applications. Its surface-mount design is conducive to modern PCB manufacturing processes, facilitating easy integration into a wide array of electronic products. As a testament to TI's commitment to quality and performance, this product is available for order and comes with full support, including technical documentation, reference designs, and development tools to accelerate design cycles.

With its combination of flexibility, efficiency, and protective features, the TPS259271DRCT from Texas Instruments represents a reliable and effective solution for advanced circuit protection in electronic systems.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8863 $53.1780
125+ $0.8303 $103.7875
190+ $0.8022 $152.4180
270+ $0.7461 $201.4470
350+ $0.7181 $251.3350
435+ $0.6900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,940 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess