EN
  • EN
  • DE

LX8237ILQ-TR

Part No LX8237ILQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) Yes
Applications Use For General
Features I2C
Supply Voltage (V) 5V, 12V
Current - Output (Maximum) 3.5A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805305-LX8237ILQ-TR
Ultra Librarian 3D Model Ultra Librarian LX8237ILQ-TR CAD Model

Description

Introducing the LX8237ILQ-TR Power Management IC by Microchip Technology

The LX8237ILQ-TR is a state-of-the-art power management integrated circuit (IC) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This robust and efficient IC is designed to meet the rigorous demands of modern electronic devices, providing stable and reliable power management solutions for a wide range of applications.

Key Features of LX8237ILQ-TR:

  • High Efficiency: The LX8237ILQ-TR is engineered to maximize power efficiency, which is crucial for battery-powered devices, ensuring longer operational times between charges.
  • Low Dropout: With its low dropout (LDO) feature, this IC maintains a consistent output voltage even when the input voltage is very close to the output voltage, which is essential for stable operation in low-voltage environments.
  • Thermal Protection: The device includes built-in thermal protection mechanisms that prevent damage from overheating, ensuring a longer lifespan and reliable performance under varying conditions.
  • Wide Operating Temperature Range: The LX8237ILQ-TR is designed to function effectively over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperatures.
  • Adjustable Output Voltage: Flexibility is provided through the ability to adjust the output voltage, allowing the IC to cater to the specific needs of the application it is used in.

Applications:

The versatility of the LX8237ILQ-TR makes it an excellent choice for a variety of applications, including:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Consumer Electronics

As a product of Microchip Technology, the LX8237ILQ-TR benefits from the company's commitment to quality and support. Customers can expect robust performance and reliability, backed by Microchip's expertise in power management solutions. Whether you are developing a new project or upgrading an existing system, the LX8237ILQ-TR is an excellent choice for your power management needs.

For detailed specifications, application notes, and support resources, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3542 $54.1680
90+ $1.1112 $100.0080
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0070 $251.7500
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,647 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess