EN
  • EN
  • DE

SSL21084AT/1

Part No SSL21084AT/1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 1A 12SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 14V
Output Voltage 600V
Channel Output Current 1A (Switch)
Dimming PWM
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 12-SO
Win Source Part Number 212124-SSL21084AT/1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL21084AT/1 CAD Model

Description

Product Overview: SSL21084AT/1 by NXP Semiconductors

The SSL21084AT/1 is a high-performance, integrated IC designed by NXP Semiconductors, tailored for driving LED solutions in general illumination applications. This advanced semiconductor is part of NXP's range of driver ICs that are specifically engineered to provide efficient, reliable, and cost-effective lighting solutions.

Key Features

  • GreenChip Technology: Incorporates NXP's innovative GreenChip technology, delivering energy-efficient performance that is ideal for sustainable lighting solutions.
  • Integrated Switch: Comes with an internal high-voltage switch, which simplifies the circuit design and reduces the overall bill of materials.
  • Dimming Capability: Supports both analog and Pulse Width Modulation (PWM) dimming, offering flexibility to accommodate diverse lighting requirements and preferences.
  • High Power Factor: Designed to achieve a high power factor, which enhances the energy efficiency of LED lighting systems and contributes to lower power consumption.
  • Thermal Protection: Includes an over-temperature protection feature, safeguarding the IC and the lighting system from potential thermal damage.

Applications

The SSL21084AT/1 is versatile and can be used in a wide range of lighting applications, including:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Decorative and mood lighting
  • Emergency lighting systems

Technical Specifications

The SSL21084AT/1 boasts an array of technical specifications that make it a top choice for developers and manufacturers:

  • Supply Voltage: Designed to operate over a wide range of voltages, accommodating various power supplies.
  • High Efficiency: Ensures low energy consumption, which is essential for reducing operational costs and environmental impact.
  • Compact Footprint: Its small size allows for integration into space-constrained lighting fixtures without compromising performance.

In summary, the SSL21084AT/1 by NXP Semiconductors is a robust, flexible, and efficient solution for driving LEDs in a multitude of lighting applications. Its integration of GreenChip technology and various protective features make it a reliable and eco-friendly choice for the modern lighting industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9894 $62.9258
16+ $7.3758 $118.0128
25+ $7.1460 $178.6500
34+ $6.9150 $235.1100
44+ $6.6851 $294.1444
58+ $5.9933 $347.6114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess