Product Overview: LTC1503IMS8-1.8
The LTC1503IMS8-1.8, designed and manufactured by Linear Technology, is a highly efficient, single-cell, constant-frequency, synchronous buck regulator. This compact and versatile power management integrated circuit (IC) is specifically tailored to deliver a fixed output voltage of 1.8V, making it an ideal choice for low-voltage applications that require a stable and efficient power supply.
Key Features
- High Efficiency: With its synchronous rectification topology, the LTC1503IMS8-1.8 achieves high efficiency, which is critical for battery-powered devices to extend battery life.
- Fixed Output Voltage: The device provides a stable 1.8V output, which is a common voltage requirement for many digital ICs, including microcontrollers and memory chips.
- Adjustable Switching Frequency: The switching frequency can be set from 300kHz to 1MHz, allowing designers to optimize the performance for their specific application.
- Low Dropout Operation: The regulator maintains its output regulation even with very low input-to-output voltage differentials, enhancing its performance in battery-operated devices as the battery voltage declines.
- Compact Packaging: Housed in an MSOP-8 package, the LTC1503IMS8-1.8 is designed for space-constrained applications.
- Thermal Protection: The device includes over-temperature protection that safeguards it from damage due to excessive heat.
Applications
The LTC1503IMS8-1.8 is suitable for a wide range of applications that require a compact and efficient power management solution. These include:
- Portable Instruments
- Battery-Powered Equipment
- Handheld Devices
- Embedded Systems
- Wireless Modems and Communication Devices
Technical Specifications
Parameter
Value
Output Voltage
1.8V
Input Voltage Range
2.65V to 5.5V
Switching Frequency
300kHz to 1MHz
Package Type
MSOP-8
Operating Temperature Range
-40°C to 85°C
In summary, the LTC1503IMS8-1.8 from Linear Technology stands out as a reliable and efficient power management solution for designers looking to maximize battery life while maintaining a small footprint in their electronic designs.