Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 120 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 134853-VNN3NV04PTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNN3NV04PTR-E CAD Model

Description

The VNN3NV04PTR-E from STMicroelectronics is a robust, high-performance MOSFET designed to deliver efficient power management in a wide array of applications. This power MOSFET is a part of the OMNIFET II™ series, which is renowned for its fully autoprotected Power MOSFETs, ensuring reliability and performance.

Key Features

  • Device Type: Power MOSFET
  • Technology: OMNIFET II™
  • Package: PowerSSO-12
  • Drain-to-Source Voltage (Vds): 40V
  • Current Rating: 30A
  • Thermal Resistance: Low Rds(on)
  • Protection Features: Overtemperature, Overcurrent, and Active Clamp

Applications

The VNN3NV04PTR-E is suitable for a diverse range of applications, including but not limited to:

  • Automotive Load Control
  • Intelligent Power Switches
  • DC Motor Control
  • Power Management Solutions

Protection and Reliability

STMicroelectronics has equipped the VNN3NV04PTR-E with advanced protection features that ensure the MOSFET operates safely under a variety of conditions. Its overtemperature shutdown with auto-restart and overcurrent protection guards the device and the system it powers. The inclusion of an active clamp circuit enhances the robustness of the device against harsh electrical transients.

Energy Efficiency

With its low on-state resistance (Rds(on)), the VNN3NV04PTR-E offers reduced conduction losses, which is essential for energy-efficient operation in power-intensive applications. This characteristic, combined with the device's ability to handle significant current loads, makes it an excellent choice for designs where power efficiency is critical.

Easy Integration

The PowerSSO-12 package of the VNN3NV04PTR-E is not only compact but also allows for efficient heat dissipation, which is crucial for maintaining performance in high-power systems. Its standardized package ensures compatibility with a wide range of PCB layouts, simplifying the integration process for designers and engineers.

You May Also Be Interested in

Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 10A PG-TSDSO-14-22
Lowest to $1.4206
ECAD model for BTS70081EPAXUMA1
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $4.8245
ECAD model for VN5T016AH-E
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $1.0409
ECAD model for VND3NV04-E
STMicroelectronics
0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Need more? Email Us
ECAD model for TDE1898RFP
Infineon Technologies
SPI Power Controller
Lowest to $12.2181
ECAD model for BTS5482SF
STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Need more? Email Us
ECAD model for KA5H0265RC
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Lowest to $0.4313
ECAD model for TPL7407LAQPWRQ1
Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7237 $50.6590
150+ $0.6779 $101.6850
230+ $0.6550 $150.6500
330+ $0.6092 $201.0360
430+ $0.5863 $252.1090
535+ $0.5634 $301.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention