EN
  • EN
  • DE

VNP20N07-E

Part No VNP20N07-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET OMNIFET 70V 20A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 55V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 14A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package TO-220AB
Win Source Part Number 1117467-VNP20N07-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNP20N07-E CAD Model

Description

STMicroelectronics VNP20N07-E MOSFET Overview

The VNP20N07-E from STMicroelectronics is a robust, high-performance Power MOSFET designed for a wide range of applications. This device is part of the OMNIFET II family, which is well-known for its fully autoprotected power MOSFETs. The VNP20N07-E is particularly suitable for automotive environments where high reliability and efficiency are paramount.

Key Features

  • High Current Capability: The VNP20N07-E can handle continuous drain currents up to 20 A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a drain-source voltage (Vds) of 70 V, this MOSFET can tolerate significant voltage spikes without damage, providing a safe operation in fluctuating power environments.
  • Thermal Protection: It includes an integrated over-temperature protection that shuts down the device in the event of excessive heat, ensuring the MOSFET's longevity.
  • Short-Circuit Protection: The built-in short-circuit protection feature helps prevent damage to the MOSFET and the surrounding circuitry in the event of a fault condition.
  • Current Limiting: This feature is designed to limit the current through the MOSFET to a safe level, protecting both the device and the load.
  • Linear Current Limitation: The MOSFET's linear current limitation provides a more predictable performance under overload conditions.
  • ESD Protection: Electrostatic discharge protection is integrated to prevent damage from static electricity, which is particularly important in sensitive automotive electronics.

Applications

The VNP20N07-E is ideal for a variety of applications, especially in the automotive sector, including:

  • Lamp drivers
  • DC motor control
  • Solenoid drivers
  • Automotive environment actuators

Quality and Reliability

As with all STMicroelectronics products, the VNP20N07-E is manufactured to the highest quality standards. The device is designed to meet the stringent requirements of the automotive industry, ensuring reliable performance under harsh operating conditions. With its advanced protection features and robust design, the VNP20N07-E is an excellent choice for designers seeking a dependable power MOSFET solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3568 $50.3520
37+ $2.7543 $101.9091
57+ $2.6682 $152.0874
78+ $2.5822 $201.4116
101+ $2.4961 $252.1061
135+ $2.2379 $302.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess