EN
  • EN
  • DE

UTC2000-E/MG

Part No UTC2000-E/MG
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Usb Type-c Port Controller 16 QFN 3X3X0.9MM Tube Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Contact Plating Tin
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 16
Operating Supply Current 185 µA
Output Voltage 5 V
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 989614-UTC2000-E/MG
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UTC2000-E/MG CAD Model

Description

Microchip Technology's UTC2000-E/MG - Bridging USB Connectivity

The UTC2000-E/MG from Microchip Technology is a state-of-the-art USB 2.0 to 10/100 Ethernet controller that provides a seamless interface solution for embedded systems requiring network connectivity. This compact and highly integrated component is designed for ease of integration into a wide range of applications, including consumer electronics, home automation, industrial control, and IoT devices.

Microchip UTC2000-E/MG

Key Features

  • High-Speed USB 2.0 Interface: The UTC2000-E/MG supports full 480 Mbps bandwidth, ensuring fast data transfers and efficient networking performance.
  • 10/100 Ethernet Support: Compatibility with both 10 Mbps and 100 Mbps Ethernet speeds allows for flexible integration into various network environments.
  • Integrated PHY: With an integrated Ethernet PHY, the device minimizes external component requirements, reducing design complexity and saving board space.
  • Advanced Power Management: The controller features sophisticated power management techniques, including Magic Packet and Link Change wake-up events, which contribute to energy-efficient operation.

Applications

The versatility of the UTC2000-E/MG makes it an ideal choice for a broad spectrum of applications. Its ability to add Ethernet connectivity to devices that primarily feature USB interfaces extends their functionality and market appeal. Applications range from smart home devices, such as thermostats and security cameras, to more complex systems like industrial automation controllers and medical equipment.

Design Support

Microchip Technology provides extensive design support for the UTC2000-E/MG, including technical documentation, reference designs, and software drivers. This comprehensive support ensures developers can rapidly integrate the controller into their designs with minimal development hurdles, accelerating time-to-market for innovative products.

In conclusion, the UTC2000-E/MG is a powerful and flexible solution for any design engineer looking to integrate USB and Ethernet connectivity. With its robust feature set and Microchip's renowned support, it stands out as a top choice for enabling networked communication in a multitude of electronic devices.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess