EN
  • EN
  • DE

VNV35NV04-E

Part No VNV35NV04-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OMNIFET II: fully autoprotected Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET II, VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Maximum)
Current - Output (Maximum) 30A
Rds On (Typ) 10 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 1279672-VNV35NV04-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name VNV35NV04
Introduction Date February 19, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VNV35NV04-E CAD Model

Description

The VNV35NV04-E is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is part of the OMNIFET II family, which is renowned for its fully autoprotected power MOSFETs. The VNV35NV04-E is designed to deliver high performance in a wide range of automotive and industrial applications.

Key Features

  • High Current Capability: The VNV35NV04-E can handle continuous current up to 30A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance of just 35mΩ, this MOSFET ensures efficient power handling and minimal energy loss during operation.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the device's reliability and longevity.
  • Load Dump Protection: The device is equipped with load dump voltage surge protection, safeguarding it against the abrupt voltage spikes common in automotive environments.
  • Current Limiting: A built-in current limiter helps prevent excessive current flow, which can be crucial in protecting downstream components.
  • ESD Protection: Electrostatic discharge protection is included to shield the MOSFET from the potential damage caused by static electricity.

Applications

The robustness and protective features of the VNV35NV04-E make it ideal for a variety of demanding applications, including:

  • Automotive load driving
  • Industrial control systems
  • DC motor control
  • Power management circuits
  • Relay and solenoid drivers

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The VNV35NV04-E is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to the expectations in the field. With its advanced protection features and robust design, the VNV35NV04-E is a testament to STMicroelectronics' dedication to excellence in semiconductor manufacturing.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess