EN
  • EN
  • DE

NCP337FCT2G

Part No NCP337FCT2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.2V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3A
Rds On (Typ) 20Ohm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-WLCSP (1.0x1.5)
Package / Case 6-UFBGA, WLCSP
Base Product Number NCP337
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647553-NCP337FCT2G
Ultra Librarian 3D Model Ultra Librarian NCP337FCT2G CAD Model

Description

The NCP337FCT2G from ON Semiconductor is an advanced overvoltage protection device designed to safeguard low-voltage systems against damaging voltage surges and spikes. This compact and highly efficient controller is ideal for a wide range of applications, including portable electronics, smartphones, tablets, and other sensitive electronic devices.

Key Features

  • Overvoltage Protection: The device provides robust protection against overvoltage conditions, ensuring that the connected electronic components remain safe.
  • Low RON FET: It integrates a low on-resistance FET that minimizes power loss and ensures efficient operation even under high current loads.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the overvoltage lockout threshold to meet specific application requirements, enhancing the flexibility of the design.
  • Fast Response Time: The NCP337FCT2G offers a rapid response to overvoltage events, which is critical for preventing damage to sensitive circuits.
  • ESD Protection: The controller is equipped with built-in electrostatic discharge (ESD) protection, which further enhances the durability of the end product.
  • Compact Package: Available in a space-saving 6-pin TSOP package, the NCP337FCT2G is suitable for use in designs where PCB real estate is at a premium.

Applications

Thanks to its versatile nature, the NCP337FCT2G can be used in a variety of applications. It is particularly useful in:

  • Smartphones and Tablets
  • Portable Electronics
  • Wearable Technology
  • Data Communication Systems
  • Power Supply Modules

Technical Specifications

The NCP337FCT2G operates within a voltage range of 2.5V to 5.5V, making it suitable for low-voltage applications. It has a low quiescent current, which contributes to the energy efficiency of the overall system. The device's operating temperature range is from -40°C to +85°C, allowing for reliable operation in a variety of environmental conditions.

ON Semiconductor's commitment to quality ensures that the NCP337FCT2G meets the highest standards for performance and reliability, making it an excellent choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5872 $52.8480
210+ $0.4819 $101.1990
325+ $0.4668 $151.7100
445+ $0.4517 $201.0065
575+ $0.4367 $251.1025
770+ $0.3915 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess