EN
  • EN
  • DE

TERM-50W-183N+

Part No TERM-50W-183N+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF) - Terminators
Description TERMINATION N-M 50W ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209605-TERM-50W-183N+
Manufacturer Mini-Circuits
Category Connectors, Interconnects-Coaxial Connectors (RF)-Coaxial Connector (RF) Terminators
Package Box
Product Status Active
Connector Style N Type
Connector Type Plug, Male Pin
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Ultra Librarian 3D Model Ultra Librarian TERM-50W-183N+ CAD Model

Description

Mini-Circuits’ TERM-50W-183N+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 50W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has N-type male connectors, allowing connections with N-type female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.

You May Also Be Interested in

Hirose Electric Co Ltd
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Amphenol-RF Division
CONN TERMINATOR PLUG TNC 50OHM
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
TYCLON
Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms
Need more? Email Us
Mini-Circuits
TERM / N / ROHS
Lowest to $64.0299
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
TYCLON
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TERMINATOR JACK TRB 78OHM
Lowest to $78.3402

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $736.6059 $736.6059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess