EN
  • EN
  • DE

SMPM-TMJ

Part No SMPM-TMJ
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF) - Terminators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF) - Terminators
Mfr Hirose Electric Co Ltd
Series SMPM
Package Bulk
Connector Style SMPM
Connector Type Jack, Female Socket
Frequency - Max 50 GHz
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Body Finish Gold
Contact Material Beryllium Copper
Contact Finish Gold
Body Material Beryllium Copper
Dielectric Material Polytetrafluoroethylene (PTFE)
Base Product Number SMPM
Other Names SMPM-TMJ,H125729,353-0163-5-00
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1294142-SMPM-TMJ
Ultra Librarian 3D Model Ultra Librarian SMPM-TMJ CAD Model

Description

This product is an SMPM Connector with a female socket jack termination.

  • Connector Type: SMPM
  • Termination: Female socket jack
  • Contact Finish: Gold
  • Package: Bulk
  • Frequency Rating: 50 GHz
  • Impedance: 50 Ohms
  • Standard Package: 1
  • Body Material: Beryllium Copper
  • Body Finish: Gold
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Mounting Type: Free hanging or cap
  • ECCN: EAR99 compliant
  • Manufacturer: Hirose Electric Co Ltd
  • Base Product Number: SMPM

You May Also Be Interested in

Amphenol-RF Division
CONN TERMINATOR PLUG TNC 50OHM
Need more? Email Us
Mini-Circuits
TERM / SMA-M / 20GHZ ROHS
Lowest to $30.7958
TYCLON
BNC50-PTD is an BNC Terminator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 2 GHz, and has a rated voltage of AC 500V, and an excellent V.S.W.R 1.2(Max.) at DC~2GHz. The contact is made of Brass/Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 0.5W
Need more? Email Us
TYCLON
Terminator Coax Connector Plug, Male Pin 7/16 DIN 50 Ohms
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us
Mini-Circuits
TERM / BNC / ROHS
Lowest to $32.7056
Amphenol
CONN TERMINATOR PLUG SMA 50 OHM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess