EN
  • EN
  • DE

MMA5106NPKGWR2

Part No MMA5106NPKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER DSI2.5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA51
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345917-MMA5106NPKGWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106NPKGWR2 CAD Model

Description

Introducing the MMA5106NPKGWR2 from NXP

The MMA5106NPKGWR2 is a state-of-the-art accelerometer designed and manufactured by NXP Semiconductors, a trusted leader in the field of smart automotive and connected technology solutions. This high-performance sensor is part of NXP's extensive portfolio of motion sensors that cater to a wide range of applications, from vehicle dynamics to industrial monitoring.

Key Features

  • Advanced Sensing Technology: The MMA5106NPKGWR2 utilizes Micro-Electro-Mechanical Systems (MEMS) technology, which enables it to provide highly accurate and reliable readings even in the most demanding environments.
  • High Sensitivity: With its high sensitivity, this accelerometer can detect even the slightest changes in motion, making it perfect for applications that require precise motion detection and feedback.
  • Wide Measurement Range: The device is capable of measuring acceleration over a broad range, ensuring versatility across various use cases.
  • Durability: Built to withstand harsh conditions, the MMA5106NPKGWR2 is robust and durable, ensuring a long service life and consistent performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this accelerometer minimizes power consumption, which is critical for battery-powered applications.
  • Compact Form Factor: Its small footprint allows for easy integration into a wide array of systems without compromising on space.

Applications

The versatility of the MMA5106NPKGWR2 makes it suitable for a diverse set of applications, including:

  • Vehicle dynamic control and rollover detection
  • Electronic stability control systems
  • Industrial equipment monitoring
  • Navigation and telematics systems
  • Shock and vibration detection

Technical Specifications

The MMA5106NPKGWR2 offers a range of technical specifications that assure its adaptability and performance:

  • Supply Voltage: Optimized for standard voltages
  • Output Type: Digital, for seamless integration with microcontrollers and digital systems
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Packaging: Delivered in a package that ensures safe transportation and handling

With its combination of advanced features, the NXP MMA5106NPKGWR2 is an excellent choice for designers and engineers seeking a reliable and efficient accelerometer for their next project.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess