EN
  • EN
  • DE

Z0107MUF

Part No Z0107MUF
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 1A SMBFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SMBflat-3L
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 3-SMB, Flat Lead
Case / Package SMBflat-3L
Family Name Z0107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number -497-11108-6, 497-11108-6, 497-11108-2, -497-11108-1, 497-11108-1, -497-11108-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939909-Z0107MUF
Ultra Librarian 3D Model Ultra Librarian Z0107MUF CAD Model

Description

Introducing the Z0107MUF by STMicroelectronics

The Z0107MUF is a high-performance triac from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to provide efficient and reliable control of AC power for a wide range of applications. With its compact surface-mount DPAK (TO-252) package, the Z0107MUF is perfect for space-constrained designs where efficient thermal performance and power handling are vital.

Key Features

  • Current Rating: The Z0107MUF boasts a maximum RMS on-state current (IT(RMS)) of 1A, making it suitable for controlling moderate power loads in various circuits.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, this triac can handle the demands of mains voltage levels found in many countries, providing ample margin for transient conditions.
  • Triggering Gate Current: The device has a specified gate trigger current (IGT) of less than 10mA, ensuring it can be easily driven by microcontroller outputs or other low-power gate drive circuits.
  • Surface-Mount Package: The DPAK (TO-252) package allows for efficient heat dissipation and is ideal for automated PCB assembly processes, reducing manufacturing time and costs.

Applications

The Z0107MUF is versatile and can be used in a variety of applications, including but not limited to:

  • Home appliances (such as lighting systems and speed control for small motors)
  • Office machines (like printers and copiers)
  • Power tools requiring precise AC power control
  • Industrial process control equipment

Reliability and Protection

STMicroelectronics has designed the Z0107MUF with reliability in mind. It features built-in protection mechanisms such as overvoltage crowbar protection, which safeguards the triac and the load from transient voltage spikes. Additionally, its robust construction ensures a long operational life even under stressful conditions.

With its combination of performance, compact footprint, and reliability, the Z0107MUF from STMicroelectronics is an excellent choice for designers looking to control AC power with precision and confidence.

You May Also Be Interested in

Renesas Electronics America
Silicon Controlled RECTIFIER400V V(DRM)2A I(T)TO-202
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578
UMW
TRIAC 800V 12A DPAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 6A TO263
Lowest to $2.8159
STMicroelectronics
High temperature 16 A Triacs | TRIAC ALTERNISTOR 600V 16A D2PAK
Lowest to $1.5959
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $2.0270

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1692 $58.3740
835+ $0.1390 $116.0650
1,290+ $0.1346 $173.6340
1,775+ $0.1302 $231.1050
2,295+ $0.1259 $288.9405
3,075+ $0.1129 $347.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess