Products specifications

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer STMicroelectronics
Win Source Part Number 417913-ZM4739AST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4739AST CAD Model

Description

The ZM4739AST is a high-quality electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is a part of STMicroelectronics' extensive Zener diode portfolio, designed to provide voltage regulation with high precision and reliability.

Key Features

  • Nominal Zener Voltage: The ZM4739AST offers a nominal Zener voltage, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: With a standard power dissipation rating, this Zener diode can handle significant energy without compromising its performance.
  • Package Type: The device comes in a surface-mount package, ensuring ease of integration into various circuit designs and contributing to a reduction in overall PCB space requirements.
  • Operating Temperature Range: The ZM4739AST is designed to operate within a broad temperature range, ensuring stability and functionality under varying environmental conditions.
  • Regulatory Compliance: This product meets industry standards and regulatory requirements, ensuring its suitability for use in a wide range of commercial and industrial applications.

Applications

The ZM4739AST is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Consumer electronics
  • Industrial equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ZM4739AST is manufactured in state-of-the-art facilities, ensuring that each component meets STMicroelectronics' stringent requirements. Customers can trust in the durability and performance of this Zener diode for their critical applications.

Ordering Information

To purchase the ZM4739AST or obtain more detailed specifications, customers can visit the STMicroelectronics website or contact an authorized distributor. The company provides comprehensive technical support and documentation to assist with product implementation.

You May Also Be Interested in

Vishay
DIODE ZENER 5.6V 500MW MICROMELF
Lowest to $0.2084
ECAD model for BZM55B5V6-TR
Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4895
Vishay
DIODE ZENER 39V 200MW SOD323
Need more? Email Us
ECAD model for BZX384B39-E3-08
Rohm Semiconductor
DIODE ZENER 5.1V 250MW SSD3
Lowest to $0.0299
ECAD model for BZX84C5V1LFHT116
Vishay
DIODE ZENER 4.7V 410MW SOD123
Lowest to $0.0556
ECAD model for BZT52C4V7-HE3-08
Vishay
DIODE ZENER 33V 800MW DO219AB
Lowest to $0.1462
ECAD model for BZD27B33P-M3-08
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Panasonic
DIODE ZENER 13V 150MW SSMINI2
Lowest to $0.3661
ECAD model for DZ2S130M0L
Vishay
DIODE ZENER 16V 200MW SOD323
Need more? Email Us
ECAD model for BZX384C16-HE3-08

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0400 $50.0000
3,050+ $0.0328 $100.0400
4,720+ $0.0318 $150.0960
6,495+ $0.0308 $200.0460
8,420+ $0.0297 $250.0740
11,240+ $0.0267 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 1250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention