EN
  • EN
  • DE

70040203

Part No 70040203
Catalog Keypad Switches
Description SWITCH KEYPAD 4KEY 0.05A 24V
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Switch Type Conductive Rubber
Number of Keys 4
Matrix (Columns x Rows) 1 x 4
Illumination Non-Illuminated
Legend Type Interchangeable
Key Type Rubber Overlay
Output Type Matrix
Legend Customizable (Included)
Legend Color White
Key Color Gray
Mounting Type Panel Mount, Front or Rear
Termination Style Pin Header
Temperature Range - Operating -55°C ~ 125°C
Ingress Protection IP67 - Dust Tight, Waterproof
Contact Rating @ Voltage 0.05A @ 24VDC
Features Black Housing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561905-70040203
Ultra Librarian 3D Model Ultra Librarian 70040203 CAD Model

Description

N

You May Also Be Interested in

Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 3KEY 0.1A 5V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 4KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
4Keypads and Keyboards Terminal Pins 10mA 24VDC 2.94N / SWITCH KEYPAD 4 KEY 0.01A 24V
Lowest to $15.8608
Adafruit Industries LLC
4X4 MATRIX KEYPAD
Lowest to $195.2019
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess