EN
  • EN
  • DE

70160203

Part No 70160203
Catalog Keypad Switches
Description SWITCH KEYPAD 16KEY 0.05A 24V
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Switch Type Conductive Rubber
Number of Keys 16
Matrix (Columns x Rows) 4 x 4
Illumination Non-Illuminated
Legend Type Interchangeable
Key Type Rubber Overlay
Output Type Matrix
Legend Customizable (Included)
Legend Color White
Key Color Gray
Mounting Type Panel Mount, Front or Rear
Termination Style Pin Header
Temperature Range - Operating -55°C ~ 125°C
Ingress Protection IP67 - Dust Tight, Waterproof
Contact Rating @ Voltage 0.05A @ 24VDC
Features Black Housing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561907-70160203
Ultra Librarian 3D Model Ultra Librarian 70160203 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.01A 24V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 4KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 3KEY 0.1A 5V
Need more? Email Us
Grayhill Inc.
4Keypads and Keyboards Terminal Pins 10mA 24VDC 2.94N / SWITCH KEYPAD 4 KEY 0.01A 24V
Lowest to $15.8608
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess