EN
  • EN
  • DE

82-150-17

Part No 82-150-17
Manufacturer Grayhill Inc.
Catalog Keypad Switches
Description SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Keyswitch
Number of Keys 1
Matrix (Columns x Rows) 1 x 1
Illumination Illuminated - Light Source Not Included
Legend Type Fixed
Key Type Polymer
Output Type Independent Switches (SPST)
Legend No Legend
Key Color Gray
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 80°C
Contact Rating @ Voltage 0.1A @ 5VDC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1556321-82-150-17
Ultra Librarian 3D Model Ultra Librarian 82-150-17 CAD Model

Description

N

You May Also Be Interested in

Storm Interface
SWITCH KEYPAD 4KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
4Keypads and Keyboards Terminal Pins 10mA 24VDC 2.94N / SWITCH KEYPAD 4 KEY 0.01A 24V
Lowest to $15.8608
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Lowest to $60.9181
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
Adafruit Industries LLC
4X4 MATRIX KEYPAD
Lowest to $195.2019
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.01A 24V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess