Products specifications Report Issue?

Switch Type Conductive Rubber
Number of Keys 16
Matrix (Columns x Rows) 4 x 4
Illumination Non-Illuminated
Legend Type Interchangeable
Key Type Rubber Overlay
Output Type Matrix
Legend Customizable (Included)
Legend Color White
Key Color Gray
Mounting Type Panel Mount, Front or Rear
Termination Style Pin Header
Temperature Range - Operating -55°C ~ 125°C
Ingress Protection IP67 - Dust Tight, Waterproof
Contact Rating @ Voltage 0.05A @ 24VDC
Features Gray Housing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561906-70160103
Ultra Librarian 3D Model Ultra Librarian 70160103 CAD Model

You May Also Be Interested in

Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
ECAD model for 70160103
Grayhill Inc.
4Keypads and Keyboards Terminal Pins 10mA 24VDC 2.94N / SWITCH KEYPAD 4 KEY 0.01A 24V
Lowest to $17.7641
ECAD model for 87FC3-201
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.1A 5V
Need more? Email Us
ECAD model for 82-101-71
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Lowest to $68.2283
ECAD model for 86AA2-103
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Need more? Email Us
ECAD model for 84BL-AB1-112A
Grayhill Inc.
SWITCH KEYPAD 3KEY 0.1A 5V
Need more? Email Us
ECAD model for 82-301-61
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
ECAD model for 70160203
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.01A 24V
Need more? Email Us
ECAD model for 87CC3-201
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
ECAD model for 82-150-38

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention