EN
  • EN
  • DE

84BL-AB1-112A

Part No 84BL-AB1-112A
Manufacturer Grayhill Inc.
Catalog Keypad Switches
Description SWITCH KEYPAD 12 KEY 0.01A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Grayhill Inc.
Series 84BL
Switch Type Snap Dome
Number of Keys 12
Matrix (Columns x Rows) 3 x 4
Illumination Illuminated - Red
Legend Type Fixed
Key Type Rubber Overlay
Output Type Matrix
Legend Telephone Format
Legend Color Translucent
Key Color Black
Mounting Panel Mount, Front
Termination Style Pin Header
Ingress Protection IP67 - Dust Tight, Waterproof
Illumination Voltage (Nominal) 1.95 VDC
Contact Rating @ Voltage 0.01A @ 24VDC
Features Shielded
Operational Life 3,000,000 Cycles
Win Source Part Number 766866-84BL-AB1-112A
Popularity Medium
Supply and Demand Status Limited
Family Name 84BL
Introduction Date September 19, 2007
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 84BL-AB1-112A CAD Model

Description

Grayhill Inc. 84BL series shielded pin header switch is a high-quality electronic component.

  • Series: 84BL
  • Ingress Protection: IP67
  • Output Type: Matrix
  • Mounting Style: Panel Mount, Front
  • Switch Type: Snap Dome
  • Keys: 12
  • Matrix: 3 x 4
  • Legend Type: Fixed
  • Key Type: Rubber Overlay
  • Legend Color: Translucent
  • Key Color: Black
  • Operational Life: 3,000,000 cycles
  • Supply and Demand Status: Limited

You May Also Be Interested in

Grayhill Inc.
SWITCH KEYPAD 1KEY 0.01A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
Adafruit Industries LLC
4X4 MATRIX KEYPAD
Lowest to $195.2019
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 3KEY 0.1A 5V
Need more? Email Us
Grayhill Inc.
4Keypads and Keyboards Terminal Pins 10mA 24VDC 2.94N / SWITCH KEYPAD 4 KEY 0.01A 24V
Lowest to $15.8608
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Lowest to $60.9181

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess