EN
  • EN
  • DE

CDRH5D28R-180NC

Part No CDRH5D28R-180NC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992176-CDRH5D28R-180NC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH5D28R-180NC CAD Model

Description

The CDRH5D28R-180NC is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in various power electronics applications where efficient energy storage and noise suppression are critical. The 'CDRH' designation indicates a specific series of shielded power inductors from Sumida known for their compact size and robust construction. The '5D28R' likely refers to the physical dimensions and core material, while '180NC' specifies the inductance value (18µH) and tolerance.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters for voltage regulation.
  • Power Supplies: Employed in both linear and switching power supplies for filtering and energy storage.
  • LED Lighting: Found in LED drivers to provide a stable current source for LEDs.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices due to its small size and efficiency.
  • Automotive Electronics: Can be implemented in automotive systems like engine control units (ECUs) and infotainment systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Compact Size: Designed for space-constrained applications.
  • High Current Capability: Can handle significant current levels without saturating.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Surface Mount Device (SMD): Easy to mount on printed circuit boards (PCBs) using automated assembly techniques.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher overall system efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic emissions, ensuring compliance with regulatory standards and preventing interference with other components.
  • Smaller Footprint: Compact size allows for denser circuit designs and smaller product form factors.
  • Enhanced Reliability: Robust construction ensures reliable performance in harsh environments.
  • Stable Inductance: Maintains stable inductance value over a wide range of temperatures and frequencies.

Additional Details

The CDRH5D28R-180NC has an inductance of 18µH with a specified tolerance. The saturation current and rated current are important parameters to consider when selecting this inductor for a specific application. The saturation current is the current level at which the inductance begins to drop significantly, while the rated current is the maximum continuous current that the inductor can handle without overheating. The operating temperature range is also a critical specification, typically ranging from -40°C to +125°C. The shielded construction contributes to its ability to meet stringent EMI/RFI requirements.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess