EN
  • EN
  • DE

CDRH64BNP-120MC-B

Part No CDRH64BNP-120MC-B
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 12UH 1.2A 130 MOHM SMD  /  12 µH Shielded Inductor 1.2 A 130mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Sumida America Components Inc.
Series CDRH64B
Package Tape & Reel
Material - Core Ferrite
Inductance 12 µH
Tolerance ±20%
Current Rating (Amps) 1.2 A
Shielding Shielded
DC Resistance (DCR) 130mOhm Max
Temperature Range - Operating -40°C ~ 100°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Max) 0.197" (5.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 308-2118-1,308-2118-2,CDRH64BNP-120MC,308-2118-6
Standard Package 1,000
Win Source Part Number 1051722-CDRH64BNP-120MC-B
Ultra Librarian 3D Model Ultra Librarian CDRH64BNP-120MC-B CAD Model

Description

The CDRH64BNP-120MC-B is a fixed inductor manufactured by Sumida America Components Inc. It is designed for use in a variety of power supply and filtering applications, especially where a robust, shielded inductor is needed to minimize electromagnetic interference (EMI).

Applications

  • DC-DC Converters.
  • Power supplies for electronic devices.
  • EMI Filtering Circuits.
  • Voltage Regulators.
  • Noise suppression in electronic circuits.
  • Automotive Electronics.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capacity: Designed to handle significant current levels.
  • Low DC Resistance (DCR): Minimizes power loss.
  • Compact Size: Allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Reduced EMI: The shielded construction minimizes electromagnetic radiation, which can interfere with other components.
  • Improved Power Efficiency: Low DCR reduces power loss, improving the overall efficiency of the circuit.
  • Space Saving: The compact design allows for placement in tight spaces.
  • Reliable Performance: Robust construction ensures stable operation.
  • Simplified Assembly: SMT compatibility makes the assembly process easier.

Technical Specifications

The CDRH64BNP-120MC-B has an inductance of 12µH and is designed for surface mount applications. The exact current rating and DC resistance should be verified using the Sumida datasheet. This inductor is particularly useful in environments where EMI reduction is critical. The dimensions are approximately 6.6mm x 6.6mm, with a height that should also be confirmed via the datasheet.

This inductor is ideally suited for applications requiring efficient power conversion and minimal electromagnetic interference. The robust design and compact size make it a versatile choice for a range of electronic devices. Its shielded construction ensures reliable performance in sensitive environments.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess