EN
  • EN
  • DE

FLM5964-8F

Part No FLM5964-8F
Manufacturer Sumitomo Electric
Catalog Custom Parts (E - I)
Description High Power GaAs FETs, C-Band, 10dB, 5.9 6.4GHz, 2200mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213995-FLM5964-8F
Categories Custom Parts
Manufacturer Sumitomo Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FLM5964-8F CAD Model

Description

The Sumitomo Electric FLM5964-8F is a high-power GaN HEMT (Gallium Nitride High Electron Mobility Transistor) designed for high-frequency amplifier applications. This device offers exceptional performance in terms of power, efficiency, and reliability, making it suitable for various communication and radar systems.

Applications:

  • Radar Systems: Used in radar transmitters for generating high-power signals.
  • Communication Systems: Employed in base stations and satellite communication systems for signal amplification.
  • Electronic Warfare: Used in jammers and other electronic warfare equipment.
  • Test and Measurement Equipment: Incorporated in signal generators and power amplifiers for testing and measurement purposes.
  • Industrial Heating: Applied in RF heating systems.

Features:

  • High Output Power: Delivers significant RF output power for demanding applications.
  • High Efficiency: Minimizes power consumption and heat generation.
  • Wide Bandwidth: Operates over a broad frequency range.
  • High Gain: Provides substantial signal amplification.
  • GaN HEMT Technology: Offers superior performance compared to traditional silicon devices.

Benefits:

  • Extended Range: High output power enables longer communication and radar ranges.
  • Reduced Operating Costs: High efficiency lowers power consumption and reduces cooling requirements.
  • Improved Signal Quality: Wide bandwidth and high gain ensure excellent signal fidelity.
  • Increased System Reliability: GaN technology provides enhanced robustness and reliability.
  • Smaller System Size: High power density allows for more compact system designs.

Additional Details:

The FLM5964-8F typically operates in the L-band or S-band frequency range. The GaN HEMT technology enables high breakdown voltage and high current density, resulting in superior power and efficiency characteristics. Proper heat sinking is essential for reliable operation due to the high power dissipation. Datasheets provide critical information such as operating voltage, current, gain, and power-added efficiency (PAE). Careful impedance matching is required to achieve optimal performance. The device is often supplied in a flange-mount package for easy installation and heat dissipation. Operating temperature ranges and storage temperature ranges should be adhered to for optimal performance. Detailed application notes regarding biasing, matching, and thermal management are typically available from Sumitomo Electric.

You May Also Be Interested in

Intel
Need more? Email Us
Gennum
IC RECEIVER GENNUM LED 44MQFP / Receiver 44-MQFP (10x10)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
STMicroelectronics
RISC Microprocessor, 32-Bit, 20MHz, CMOS, CPGA84
Need more? Email Us
IXYS
MOSFET P-CH 200V 68A TO268 / P-Channel 200 V 68A (Tc) 568W (Tc) Surface Mount TO-268AA
Lowest to $36.0971
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
GSI Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $358.8751 $358.8751
2+ $321.7500 $643.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess