EN
  • EN
  • DE

SDCL0603Q4N7ST02

Part No SDCL0603Q4N7ST02
Manufacturer Sunlord
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115956-SDCL0603Q4N7ST02
Categories Custom Parts
Manufacturer Sunlord
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q4N7ST02 CAD Model

Description

The SDCL0603Q4N7ST02 is a high-performance common mode choke from Sunlord, designed for effective suppression of common mode noise in various electronic circuits. It is particularly suited for applications requiring signal integrity and electromagnetic compatibility (EMC).

Applications:

  • USB interfaces: Protection against common mode noise in USB data lines.
  • LVDS interfaces: Filtering common mode noise in low-voltage differential signaling applications.
  • HDMI interfaces: Common mode noise suppression for HDMI signals to ensure signal quality.
  • Networking equipment: Noise filtering in Ethernet and other network communication lines.
  • General signal lines: Suppression of common mode interference in any signal transmission system.

Features:

  • Compact Size: 0603 package size (0.063 inch x 0.031 inch) for space-constrained applications.
  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimal impact on the desired signal.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner and more reliable signal transmission.
  • Enhanced EMC Performance: Helps systems meet electromagnetic compatibility standards by suppressing noise emissions.
  • Space Saving: Small footprint allows for integration into densely populated circuit boards.
  • Reliable Performance: Provides consistent and dependable noise filtering.
  • Reduced Interference: Minimizes the impact of external noise sources on sensitive circuits.

Additional Details:

The SDCL0603Q4N7ST02 features a common mode impedance of 47 Ohms at 100 MHz. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly. This choke is designed to minimize the impact on differential signals while effectively attenuating common mode noise, making it an ideal choice for protecting sensitive electronic circuits from interference.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0023 $57.5000
50,000+ $0.0023 $115.0000
75,000+ $0.0023 $172.5000
100,000+ $0.0023 $230.0000
125,000+ $0.0023 $287.5000
300,000+ $0.0012 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess