The SDCL1005C4N7STF is a Sunlord multilayer chip inductor optimized for high-frequency applications. This component is designed to provide inductance for filtering, impedance matching, or energy storage within electronic circuits.
Applications
- Smartphones and tablets
- Wireless networking devices
- Bluetooth devices
- GPS navigation systems
- Radio Frequency (RF) transceivers
- High-frequency circuit designs
Features
- Miniature size: 1.0mm x 0.5mm x 0.5mm (1005 footprint)
- High Q-factor for minimal signal loss
- Excellent solderability for efficient assembly
- Multilayer construction for stable inductance values
- Broad operating temperature range
- Shielded construction to reduce electromagnetic interference (EMI)
Benefits
- Facilitates compact designs in electronic devices
- Enhances signal integrity in RF applications due to the high Q-factor
- Ensures reliable performance across a range of operating conditions
- Minimizes EMI, contributing to system-level electromagnetic compatibility
- Streamlines the manufacturing process with its excellent solderability
Technical Specifications
The SDCL1005C4N7STF has an inductance of 4.7nH. Consult the manufacturer's datasheet for comprehensive details, including SRF (Self-Resonant Frequency), DCR (DC Resistance), and tolerance specifications. This inductor is compliant with RoHS standards, aligning with environmental regulations.