EN
  • EN
  • DE

SUPERMICRO AOC-SAS9205-8E - LSI 9205-8E 8PORT 6Gbps HBA

Part No SUPERMICRO AOC-SAS9205-8E - LSI 9205-8E 8PORT 6Gbps HBA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9205-8E 8PORT 6Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434990-SUPERMICRO AOC-SAS9205-8E - LSI 9205-8E 8PORT 6Gbps HBA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9205-8E - LSI 9205-8E 8PORT 6Gbps HBA CAD Model

Description

The SUPERMICRO AOC-SAS9205-8E is an external Host Bus Adapter (HBA) card that delivers high-speed 6Gbps connectivity for SAS and SATA devices. Equipped with the LSI 9205-8E chipset, this HBA offers eight ports designed for connecting external storage enclosures, making it especially suitable for expanding storage beyond the confines of the server chassis. Ideal for applications requiring extensive storage capacity and scalability, such as off-site data backups, archival systems, and digital media libraries, the AOC-SAS9205-8E enables high-throughput data transfer rates, ensuring efficient data movement and accessibility. Its compatibility with SUPERMICRO servers, alongside support for multiple external drives, provides a versatile and powerful solution for extensive storage requirements.

You May Also Be Interested in

Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess