EN
  • EN
  • DE

SUPERMICRO AT80574KJ080N - Intel E5450 3.0GHz 4C 12M 80W

Part No SUPERMICRO AT80574KJ080N - Intel E5450 3.0GHz 4C 12M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5450 3.0GHz 4C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435229-SUPERMICRO AT80574KJ080N - Intel E5450 3.0GHz 4C 12M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80574KJ080N - Intel E5450 3.0GHz 4C 12M 80W CAD Model

Description

Introducing the SUPERMICRO AT80574KJ080N, which harnesses the capabilities of the Intel Xeon E5450 processor. As a quad-core CPU clocked at 3.0GHz, it is engineered to handle workload-intensive and multi-threaded applications with ease. The processor features a substantial 12MB L2 cache, enabling rapid data retrieval and improved computational efficiency for complex tasks. It operates with an 80W Thermal Design Power, balancing robust performance and energy conservation for diverse computing environments. Built on the 45nm process technology, the Intel E5450 boasts enhanced power efficiency and thermal characteristics, making it suitable for sustained operational demands. Supporting Intel Virtualization Technology, it allows for efficient workload management by enabling the execution of multiple isolated environments on a single hardware platform. The processor fits into LGA771 socket motherboards, offering versatility in system configurations. For entities in pursuit of a reliable and high-performing CPU upgrade, the SUPERMICRO AT80574KJ080N powered by the Intel E5450 processor stands out as a prime choice, catering to a breadth of server and workstation applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess