EN
  • EN
  • DE

SUPERMICRO AT80580PJ0674ML - Intel Q8400 2.66GHz 4C 4M 95W

Part No SUPERMICRO AT80580PJ0674ML - Intel Q8400 2.66GHz 4C 4M 95W
Manufacturer Supermicro
Catalog CPU
Description Intel Q8400 2.66GHz 4C 4M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435079-SUPERMICRO AT80580PJ0674ML - Intel Q8400 2.66GHz 4C 4M 95W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80580PJ0674ML - Intel Q8400 2.66GHz 4C 4M 95W CAD Model

Description

The SUPERMICRO AT80580PJ0674ML is powered by the Intel Core 2 Quad Q8400 processor, a compelling solution for individuals and organizations looking to enhance their computing capabilities. Operating at 2.66GHz across four cores, it delivers solid performance for a variety of applications, from business productivity to multimedia tasks. The 4MB L2 cache aids in reducing the time to access data, thereby accelerating the execution of instructions and improving overall system responsiveness. With a Thermal Design Power (TDP) of 95W, it maintains a balance between performance and power efficiency, suitable for desktop and workstation use. Fabricated with a 45nm process technology, it underscores Intel's commitment to energy efficiency and thermal performance. Additionally, the Q8400 supports Intel Virtualization Technology (VT-x), enabling the efficient management of virtualized environments by segmenting the system into multiple virtual machines. This CPU is compatible with LGA775 socket motherboards, providing versatility in upgrading existing systems. The SUPERMICRO AT80580PJ0674ML, equipped with the Intel Core 2 Quad Q8400 processor, represents a viable option for users seeking to elevate their computing experience without compromising on efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess