EN
  • EN
  • DE

DELL MTA9ASF1G72PZ-2G6D1Q - 8GB 1Rx8 PC4-21300V-R DDR4-2666MHz

Part No DELL MTA9ASF1G72PZ-2G6D1Q - 8GB 1Rx8 PC4-21300V-R DDR4-2666MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 8GB 1Rx8 PC4-21300V-R DDR4-2666MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393488-DELL MTA9ASF1G72PZ-2G6D1Q - 8GB 1Rx8 PC4-21300V-R DDR4-2666MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MTA9ASF1G72PZ-2G6D1Q - 8GB 1Rx8 PC4-21300V-R DDR4-2666MHz CAD Model

Description

The DELL MTA9ASF1G72PZ-2G6D1Q represents a significant evolution in memory technology, offering 8GB of DDR4 RAM designed to accelerate server performance with a fast 2666MHz clock speed. This module operates using a 1Rx8 configuration (single rank, eight data bits wide), striking a balance between high density and excellent compatibility with existing systems. It adheres to the PC4-21300V-R specification, indicating it is DDR4 (PC4), with a raw bandwidth of 21300MB/s and designed for server environments ('R' for registered or buffered). Upgrading to this DDR4 module means a leap in data transfer rates, lower voltage requirements, and higher density compared to DDR3, directly translating into faster processing speeds for intensive applications and improved server efficiency. The reduced power consumption aspect, thanks to DDR4's operating voltage of 1.2V, significantly contributes to reducing overall operational costs, especially in large data centers. Registered memory, like this module, includes a buffer to assist in maintaining data integrity during high-volume transactions, essential for servers running 24/7 under heavy load conditions. With support for Error Correction Code (ECC) technology, the DELL MTA9ASF1G72PZ-2G6D1Q also automatically detects and corrects internal data corruption, an indispensable feature for mission-critical systems. This module is an ideal upgrade for Dell servers, enhancing their ability to handle more simultaneous processes and users with fewer slowdowns, thereby supporting businesses in achieving greater operational efficiencies.

You May Also Be Interested in

Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess