EN
  • EN
  • DE

SUPERMICRO CBL-SAST-0532 - Supermicro Internal MiniSAS HD 50cm Cable

Part No SUPERMICRO CBL-SAST-0532 - Supermicro Internal MiniSAS HD 50cm Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-SAST-0532. Cable length: 0.5 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434902-SUPERMICRO CBL-SAST-0532 - Supermicro Internal MiniSAS HD 50cm Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-SAST-0532 - Supermicro Internal MiniSAS HD 50cm Cable CAD Model

Description

The SUPERMICRO CBL-SAST-0532 is an internal MiniSAS HD cable, meticulously engineered to connect storage devices, controllers, and backplanes within a server chassis or storage enclosure. Spanning a length of 50cm, it is particularly suited for medium-sized setups, enabling flexible placement of SAS storage components while ensuring a clean and organized internal layout. This cable is designed to facilitate high-speed, reliable SAS protocol data transfers, supporting the demands of enterprise storage solutions, including RAID arrays, JBODs, and SSD caching systems. The focus on signal integrity and minimal latency makes it a key component for systems requiring rapid data access and transfer, such as virtualization environments, database servers, and video editing suites. The build quality emphasizes durability and a secure connection, reducing the risk of data corruption and ensuring consistent performance under various operating conditions. By integrating the SUPERMICRO CBL-SAST-0532 into their storage architecture, IT professionals can achieve a high degree of reliability and efficiency, crucial for maintaining uninterrupted business operations and data integrity.

You May Also Be Interested in

NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess