EN
  • EN
  • DE

SUPERMICRO MTA36ASF4G72PZ-2G9SM - 32GB 2Rx4 PC4-23400R DDR4-2933MHz

Part No SUPERMICRO MTA36ASF4G72PZ-2G9SM - 32GB 2Rx4 PC4-23400R DDR4-2933MHz
Manufacturer Supermicro
Catalog IT infrastructure Memory
Description 32GB 2Rx4 PC4-23400R DDR4-2933MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1435545-SUPERMICRO MTA36ASF4G72PZ-2G9SM - 32GB 2Rx4 PC4-23400R DDR4-2933MHz
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MTA36ASF4G72PZ-2G9SM - 32GB 2Rx4 PC4-23400R DDR4-2933MHz CAD Model

Description

Designed for high-performance computing environments, the SUPERMICRO MTA36ASF4G72PZ-2G9SM memory module delivers an exceptional 32GB of DDR4 memory tailored for servers that require high-speed data processing capabilities. Operating at a swift 2933MHz frequency, this module enhances data throughput significantly, making it ideal for applications that demand rapid access to large volumes of data, such as database management, virtualization, and real-time data analytics. The module's 2Rx4 configuration strikes an optimal balance between capacity and performance, ensuring efficient data handling for multitasking workloads. Adhering to the PC4-23400R specification, it is built for DDR4-2933MHz regulated environments, offering broad compatibility with a variety of server platforms. Additionally, its ECC functionality underscores its reliability in environments where data accuracy is paramount. This Supermicro module is engineered to the highest standards, guaranteeing compatibility with Supermicro's range of motherboards and server systems, thereby providing a reliable and high-quality upgrade or replacement solution for system administrators.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess