EN
  • EN
  • DE

SUPERMICRO MTFDDAK480TCB - 480GB SSD 2.5 SATA 6G MTFDDAK480TCB

Part No SUPERMICRO MTFDDAK480TCB - 480GB SSD 2.5 SATA 6G MTFDDAK480TCB
Manufacturer Supermicro
Catalog Hard Drives
Description 480GB SSD 2.5 SATA 6G MTFDDAK480TCB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435468-SUPERMICRO MTFDDAK480TCB - 480GB SSD 2.5 SATA 6G MTFDDAK480TCB
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MTFDDAK480TCB - 480GB SSD 2.5 SATA 6G MTFDDAK480TCB CAD Model

Description

The SUPERMICRO MTFDDAK480TCB is a durable and efficient solid-state drive that offers 480GB of storage space, making it an ideal solution for users looking to upgrade their storage infrastructure with faster and more reliable technology. Utilizing the SATA 6Gb/s interface, this 2.5-inch SSD ensures compatibility with a wide array of servers, desktops, and laptops, while providing improved data transfer rates over its HDD counterparts. Designed for mixed workload environments, it delivers enhanced read/write speeds, significantly reducing the time required for data-intensive operations such as database management, media editing, and gaming. The MTFDDAK480TCB SSD incorporates advanced features such as error correction code (ECC) for data integrity, wear leveling to extend the drive's lifespan, and power loss protection to prevent data corruption during unexpected power failures. Its compact and energy-efficient design not only reduces the physical space needed for storage but also contributes to lower power consumption, making it an eco-friendly choice for businesses and individual users alike. With its robust performance and reliability, the SUPERMICRO MTFDDAK480TCB SSD represents a significant upgrade for any storage system, facilitating faster access to data and improved overall system responsiveness.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess