EN
  • EN
  • DE

SUPERMICRO MZ7KM480HMHQ-00005 - 480GB SSD 2.5 SATA 6G MIX MZ7KM480HMHQ SM863A

Part No SUPERMICRO MZ7KM480HMHQ-00005 - 480GB SSD 2.5 SATA 6G MIX MZ7KM480HMHQ SM863A
Manufacturer Supermicro
Catalog Hard Drives
Description 480GB SSD 2.5 SATA 6G MIX MZ7KM480HMHQ SM863A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435470-SUPERMICRO MZ7KM480HMHQ-00005 - 480GB SSD 2.5 SATA 6G MIX MZ7KM480HMHQ SM863A
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZ7KM480HMHQ-00005 - 480GB SSD 2.5 SATA 6G MIX MZ7KM480HMHQ SM863A CAD Model

Description

The SUPERMICRO MZ7KM480HMHQ-00005 is an enterprise-grade solid-state drive designed to deliver robust performance and reliability for mixed-use applications. With a storage capacity of 480GB, this 2.5-inch SSD utilizes the SATA 6Gb/s interface for compatibility with a broad range of computing and storage systems. The SM863A series is particularly engineered to thrive in environments that demand a balance between high-speed reads and writes, such as virtualization, cloud services, and database management. Featuring advanced technologies including end-to-end data protection, a sophisticated error correction code (ECC) algorithm, and thermal throttling to maintain optimal performance levels, the MZ7KM480HMHQ-00005 is built to ensure the integrity and security of critical data. It also offers excellent durability and a high level of endurance, making it an ideal choice for 24/7 operations in data centers. Furthermore, its power loss protection and wear leveling capabilities further enhance its reliability and lifespan, providing users with a dependable storage solution that can withstand the rigors of extensive use in demanding professional environments.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess