EN
  • EN
  • DE

SUPERMICRO MZ7LH3T8HMLT-SM - 3.84TB SSD 2.5 SATA 6G RI MZ7LH3T8HMLT PM883

Part No SUPERMICRO MZ7LH3T8HMLT-SM - 3.84TB SSD 2.5 SATA 6G RI MZ7LH3T8HMLT PM883
Manufacturer Supermicro
Catalog Hard Drives
Description 3.84TB SSD 2.5 SATA 6G RI MZ7LH3T8HMLT PM883
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435509-SUPERMICRO MZ7LH3T8HMLT-SM - 3.84TB SSD 2.5 SATA 6G RI MZ7LH3T8HMLT PM883
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MZ7LH3T8HMLT-SM - 3.84TB SSD 2.5 SATA 6G RI MZ7LH3T8HMLT PM883 CAD Model

Description

The SUPERMICRO MZ7LH3T8HMLT-SM represents the new generation of solid-state drives (SSDs) designed for enduring performance and reliability in enterprise storage systems. It offers a substantial storage capacity of 3.84TB, enclosed in a 2.5-inch form factor, making it highly versatile for both server and data center applications. Leveraging the SATA 6G interface, it provides fast data transfer rates that significantly reduce system boot times and accelerate application loading, enhancing overall system responsiveness. The MZ7LH3T8HMLT-SM is engineered for Read-Intensive (RI) applications, offering sustained performance and endurance for 24/7 operations in web servers, data warehousing, and video streaming services. It incorporates advanced features such as error correction code (ECC) and wear leveling to extend the drive’s lifespan and maintain data integrity. Supermicro’s commitment to delivering cutting-edge storage solutions is exemplified in this SSD, making it an optimal choice for businesses seeking to upgrade their IT infrastructure with high-speed, reliable storage.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess