EN
  • EN
  • DE

SUPERMICRO PDB-PT217-BGTWN - Supermicro 2U Big Twin Power Distributor

Part No SUPERMICRO PDB-PT217-BGTWN - Supermicro 2U Big Twin Power Distributor
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro 2U Big Twin Power Distributor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435722-SUPERMICRO PDB-PT217-BGTWN - Supermicro 2U Big Twin Power Distributor
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PDB-PT217-BGTWN - Supermicro 2U Big Twin Power Distributor CAD Model

Description

The SUPERMICRO PDB-PT217-BGTWN is a power distribution board specifically designed for the Supermicro 2U Big Twin server chassis, providing efficient and reliable power distribution across server components. This power distributor ensures stable power delivery to the server's critical components, supporting the demands of high-performance computing tasks without compromising on reliability or efficiency. The design is optimized for the 2U Big Twin chassis, meaning it seamlessly integrates into the server’s architecture, maintaining a tidy internal environment and facilitating better airflow which is crucial for maintaining optimal operating temperatures. It supports multiple high-efficiency power supplies, enhancing the system's overall energy efficiency and reducing operational costs. The PDB-PT217-BGTWN is an essential component for any deployment of the Supermicro 2U Big Twin server, ensuring that power is precisely distributed where it's needed most, even under heavy computational loads, making it ideal for data centers focused on energy efficiency and reliability.

You May Also Be Interested in

CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess