EN
  • EN
  • DE

SUPERMICRO PWS-1K03A-1R - Supermicro 1000W Titanium Power Supply

Part No SUPERMICRO PWS-1K03A-1R - Supermicro 1000W Titanium Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K03A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435744-SUPERMICRO PWS-1K03A-1R - Supermicro 1000W Titanium Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K03A-1R - Supermicro 1000W Titanium Power Supply CAD Model

Description

The SUPERMICRO PWS-1K03A-1R represents the pinnacle of power supply efficiency and reliability, featuring a robust 1000W capacity and a prestigious Titanium efficiency rating. Designed for demanding server environments, this power supply offers unparalleled energy savings, reducing operational costs and environmental impact. The unit is specifically engineered for seamless compatibility with Supermicro's enterprise solutions, supporting a wide array of configurations with its versatile design. It features a fully modular cabling system for streamlined installation and maintenance, along with hot-swappable support for uninterrupted service. Advanced protection mechanisms, including over-current, over-voltage, and short-circuit prevention, provide comprehensive safety for critical server components. The PWS-1K03A-1R is the ideal choice for businesses seeking a high-performance, environmentally friendly power solution for their server systems.

You May Also Be Interested in

CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess