EN
  • EN
  • DE

SUPERMICRO PWS-504P-1R - 500W 1U Redundant PSU

Part No SUPERMICRO PWS-504P-1R - 500W 1U Redundant PSU
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-504P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435731-SUPERMICRO PWS-504P-1R - 500W 1U Redundant PSU
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-504P-1R - 500W 1U Redundant PSU CAD Model

Description

The SUPERMICRO PWS-504P-1R is a 500W 1U rackmount redundant power supply unit (PSU) designed to deliver efficient and reliable power to your high-demand server and networking equipment. Engineered to fit perfectly into 1U rack chassis, this SUPERMICRO PSU ensures your critical systems remain operational, minimizing downtime. It operates with an impressive efficiency rating, reducing electricity usage and lowering operational costs. The redundancy feature is crucial for mission-critical applications, as it automatically switches to the backup module without interruption in the event of a failure, ensuring uninterrupted service. With features such as active Power Factor Correction (PFC), hot-swap capability, and a built-in cooling fan, this power supply offers a blend of performance, reliability, and manageability. It's an ideal choice for businesses looking to maintain continuous operation of their server systems, providing peace of mind through its redundant design.

You May Also Be Interested in

CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess