EN
  • EN
  • DE

SUPERMICRO SNK-P0048PW - Supermicro Heat Sink (X9/X10/X11) Square ILM

Part No SUPERMICRO SNK-P0048PW - Supermicro Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro CPU Heat Sink. Type: Heatsink/Radiatior. Width: 90 mm, Depth: 116 mm, Height: 64 mm. Product colour: Grey- X9 2U Twin™ Server Rear Heatsink - LGA2011 - Intel® Xeon® E5-2600 Series - 90 x 116 x 64 - Screws & Springs for Square ILM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435530-SUPERMICRO SNK-P0048PW - Supermicro Heat Sink (X9/X10/X11) Square ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0048PW - Supermicro Heat Sink (X9/X10/X11) Square ILM CAD Model

Description

The SUPERMICRO SNK-P0048PW is a premium heat sink option designed for compatibility with Supermicro's X9, X10, and X11 server platforms that utilize the Square ILM mounting mechanism. Tailored for use in applications requiring efficient thermal management, this heat sink integrates a high-density fin structure and a pure copper base to effectively conduct and dissipate heat from the CPU. The optimized airflow design ensures that heat is removed quickly from the core area, maintaining optimal operating temperatures and system stability. The SNK-P0048PW features a robust and easy-to-install design, making it an ideal choice for IT professionals seeking to ensure peak performance and reliability in their server environments. Its versatility makes it suitable for a wide range of applications, including data analytics, enterprise databases, and high-frequency trading operations. With its superior cooling capacity, the SUPERMICRO SNK-P0048PW heat sink is a critical component for any high-performance Supermicro server.

You May Also Be Interested in

Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink - 5458 (x3250 M5)
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Above 120W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess