EN
  • EN
  • DE

SUPERMICRO ST1000NX0453-SM - 1TB 7.2K 2.5 SAS 12G ST1000NX0453

Part No SUPERMICRO ST1000NX0453-SM - 1TB 7.2K 2.5 SAS 12G ST1000NX0453
Manufacturer Supermicro
Catalog Hard Drives
Description 1TB 7.2K 2.5 SAS 12G ST1000NX0453
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435510-SUPERMICRO ST1000NX0453-SM - 1TB 7.2K 2.5 SAS 12G ST1000NX0453
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ST1000NX0453-SM - 1TB 7.2K 2.5 SAS 12G ST1000NX0453 CAD Model

Description

The SUPERMICRO ST1000NX0453-SM hard disk drive is engineered to meet the rigorous storage demands of modern enterprises, offering 1TB of storage capacity in a compact 2.5-inch form factor. It features a 7,200 RPM spindle speed, facilitating swift data access and retrieval, crucial for critical business applications and data analytics. Utilizing a SAS 12G interface, it assures superior data transfer speeds and reliability compared to traditional storage solutions, making it an ideal choice for high-performance computing environments, server arrays, and data-intensive applications. The drive is designed with enterprise-grade durability and data protection features, ensuring operational continuity and data security. With its blend of capacity, speed, and reliability, the ST1000NX0453-SM is a testament to Supermicro’s expertise in crafting storage solutions that empower businesses to harness the full potential of their data assets.

You May Also Be Interested in

CISCO
600GB 12G SAS 10K RPM SFF HDD (4K)
Need more? Email Us
CISCO
Cisco UCS-SD960GIKS4-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD600G15K12N
Need more? Email Us
CISCO
Cisco 1.2TB SAS 10K SFF
Need more? Email Us
CISCO
CISCO UCS-C3K-BSD48K9 - UCS C3260 480G SATA SSD Self Encrypted Boot K9
Need more? Email Us
CISCO
Cisco 120GB Low-Height SATA 6Gb/s SSD Solid
Need more? Email Us
CISCO
CISCO UCS-SD-128G - 128GB SD Card for UCS servers
Need more? Email Us
CISCO
Cisco UCS-SD800GBEK9. SSD capacity: 800 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBMS4-EV
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess