EN
  • EN
  • DE

SUPERMICRO ST8000NM0105-SM - 8TB 7.2K 3.5 SATA 6G ST8000NM0105

Part No SUPERMICRO ST8000NM0105-SM - 8TB 7.2K 3.5 SATA 6G ST8000NM0105
Manufacturer Supermicro
Catalog Hard Drives
Description 8TB 7.2K 3.5 SATA 6G ST8000NM0105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435473-SUPERMICRO ST8000NM0105-SM - 8TB 7.2K 3.5 SATA 6G ST8000NM0105
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ST8000NM0105-SM - 8TB 7.2K 3.5 SATA 6G ST8000NM0105 CAD Model

Description

The SUPERMICRO ST8000NM0105-SM represents a blend of high capacity and performance in a hard disk drive (HDD), offering 8TB of storage space to meet the needs of demanding enterprise environments. Operating at a spindle speed of 7200 RPM, this 3.5-inch HDD ensures rapid access to large datasets, making it ideal for applications such as big data analysis, high-definition content creation, and extensive database operations. Its SATA 6Gb/s interface facilitates fast data transfer rates, enhancing the efficiency of data backups, restore operations, and file accesses. Designed for reliability and durability, the ST8000NM0105 incorporates features such as rotational vibration sensors to maintain stability and performance in multi-drive systems, and advanced power management for energy efficiency. Suitable for integration into servers, RAID systems, and network-attached storage (NAS) setups, this HDD offers a cost-effective solution for organizations seeking to expand their data storage capabilities without compromising on speed or reliability. With its large capacity and robust performance, the SUPERMICRO ST8000NM0105-SM HDD is an excellent choice for businesses requiring extensive storage for their critical and operational data.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess