EN
  • EN
  • DE

TN2540N8

Part No TN2540N8
Manufacturer Supertex, Inc
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1271484-TN2540N8
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN2540N8 CAD Model

Description

The TN2540N8 is a high voltage N-Channel enhancement mode MOSFET manufactured by Supertex, Inc. It is designed for high-voltage switching applications, such as power supplies, LED lighting, and high-voltage motor control. This MOSFET offers fast switching speeds and low gate charge, making it suitable for efficient power conversion.

Applications

  • High Voltage Power Supplies: Used in high voltage power supplies for various applications, including industrial equipment and consumer electronics.
  • LED Lighting: Employed in LED lighting systems for driving and controlling LED arrays.
  • High Voltage Motor Control: Designed for high voltage motor control applications, providing efficient and reliable motor drive.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion in high voltage systems.
  • Solid-State Relays: Designed for use in solid-state relays for high-voltage switching.

Features

  • High Breakdown Voltage: Features a high drain-source breakdown voltage (BVDSS) of 400V, allowing it to operate in high-voltage circuits.
  • Low Gate Charge: Offers low gate charge, reducing switching losses and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds, enabling high-frequency operation in switching applications.
  • Low On-Resistance: Features low on-resistance (RDS(on)), minimizing power loss during conduction.
  • Avalanche Energy Rated: Avalanche energy rated, providing robust performance in applications with inductive loads.

Benefits

  • Efficient Power Conversion: Low gate charge and fast switching speed improve the efficiency of power conversion systems.
  • High Voltage Operation: High breakdown voltage allows operation in high-voltage circuits.
  • Reduced Power Loss: Low on-resistance minimizes power loss during conduction, improving overall efficiency.
  • Reliable Performance: Avalanche energy rating ensures reliable performance in applications with inductive loads.
  • Versatility: Suitable for a wide range of high-voltage switching applications.

Additional Details

The TN2540N8 operates over a specified temperature range and is available in a TO-251 (IPA) package. Proper heat sinking is recommended to dissipate heat when operating at high power levels. The device is designed to be driven by standard MOSFET gate drivers and provides robust performance in demanding high-voltage switching applications. Its combination of high breakdown voltage, low gate charge, and fast switching speed makes it a reliable choice for various power electronics needs.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6815 $57.9275
210+ $0.5593 $117.4530
320+ $0.5417 $173.3440
445+ $0.5243 $233.3135
570+ $0.5068 $288.8760
765+ $0.4544 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess