Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279454-VN10KN3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN10KN3 CAD Model

Description

The VN10KN3 is a N-channel enhancement mode vertical DMOS FET (Field-Effect Transistor) from Supertex (now Microchip Technology). It is designed for high-voltage, low-current switching applications, known for its high input impedance and fast switching speed.

Applications:

  • High Voltage Switching: Used for switching high voltage loads such as relays, solenoids, and lamps.
  • Solid State Relays: Employed in solid-state relays as the switching element.
  • Analog Switching: Can be used for analog signal switching due to its linear transfer characteristics.
  • LED Drivers: Used in LED drivers for controlling current to LEDs.
  • Power Supplies: Used in auxiliary power supplies and bias circuits.

Features:

  • N-Channel DMOS: Utilizes N-channel DMOS technology for high voltage and fast switching.
  • High Input Impedance: Provides a high input impedance, simplifying the drive circuitry.
  • Fast Switching Speed: Enables high-frequency switching applications.
  • Low Gate Charge: Reduces gate drive requirements and improves switching performance.
  • Avalanche Energy Rated: Can withstand transient voltage spikes.

Benefits:

  • Efficient High Voltage Switching: Low on-resistance allows for efficient switching of high voltage loads, minimizing power dissipation.
  • Simplified Drive Circuitry: High input impedance simplifies the gate drive circuit, reducing component count.
  • Reliable Performance: Avalanche energy rating enhances reliability in transient voltage conditions.
  • Fast Switching: Fast switching speeds make it suitable for high-frequency applications.
  • Cost-Effective Solution: Offers a cost-effective solution for high-voltage switching.

Additional Details:

Consult the Supertex (Microchip) datasheet for the VN10KN3 for precise electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Package type and thermal resistance are also detailed. Ensure proper gate drive voltage and current limiting to protect the MOSFET from damage. Specific voltage and current ratings are crucial for safe operation. Always verify the recommended operating conditions.

You May Also Be Interested in

Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.125A SOT89-3
Lowest to $2.9546
ECAD model for TP2540N8-G
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4
Zetex Semiconductors
VARIABLE SPEED 2-PHASE BLDC MOTOR CONTROLLER
Need more? Email Us
ECAD model for ZXBM2004
Texas Instruments
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to $1.4774
ECAD model for TL074BCD
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Vitesse
OC-48 (FEC) 16:1 SONET/SDH MUX with Clock Generator
Need more? Email Us
ECAD model for vsc8169QR
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Need more? Email Us
ECAD model for STA510F
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ TO92-3
Lowest to $2.7125
ECAD model for TLV431BILP

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7360 $52.0800
75+ $1.4244 $106.8300
110+ $1.3799 $151.7890
150+ $1.3354 $200.3100
195+ $1.2909 $251.7255
260+ $1.1573 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention